7025S45FB详情
Renesas 7025S45FB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
E0200-286-COH
Approvals
CSA, UL
Manufacturer
Joy Cooper Interconnect
Package
Bulk
厂商
Renesas Electronics America Inc
Product Status
最后一次购买
系列
-
额定电流
200 A
电压
600 VAC
连接类型
Plug
7025S45FB拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。