72805LB15BG详情
Renesas 72805LB15BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
80
Nominal voltage
240 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
2.5 - 50
Pollution degree
2
Connectable conductor cross section solid-core
2.5 - 50
频率
50 Hz
数据总线宽度
18 Bit
记忆密度
9
72805LB15BG拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。