766-50-141详情
Renesas 766-50-141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Model
Stop door
深度
25
宽度
417
高度
340
0个相似型号
766-50-141拓展信息
XLH536016.000000I
Renesas Electronics America Inc.
XLH736019.440000X
Renesas Electronics America Inc.
XLH536066.000000I
Renesas Electronics America Inc.
XLH735062.500000X
Renesas Electronics America Inc.
XLL735100.000000I
Renesas Electronics America Inc.
XLH335024.000000I
Renesas Electronics America Inc.
XLH736066.666000I
Renesas Electronics America Inc.
XLH335008.000000I
Renesas Electronics America Inc.
XLH536060.000000I
Renesas Electronics America Inc.
XLH536024.000000I
Renesas Electronics America Inc.








哦! 它是空的。