766-66.666-5详情
Renesas 766-66.666-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Voltage type of supply voltage
AC
深度
69.2
宽度
35.8
高度
90.1
0个相似型号
766-66.666-5拓展信息
XLH536016.000000I
Renesas Electronics America Inc.
XLH736019.440000X
Renesas Electronics America Inc.
XLH536066.000000I
Renesas Electronics America Inc.
XLH735062.500000X
Renesas Electronics America Inc.
XLL735100.000000I
Renesas Electronics America Inc.
XLH335024.000000I
Renesas Electronics America Inc.
XLH736066.666000I
Renesas Electronics America Inc.
XLH335008.000000I
Renesas Electronics America Inc.
XLH536060.000000I
Renesas Electronics America Inc.
XLH536024.000000I
Renesas Electronics America Inc.








哦! 它是空的。