767A-48-9详情
Renesas 767A-48-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50/60 Hz
0个相似型号
767A-48-9拓展信息
768-58.9824-21
Renesas
768-58.9824-4
Renesas
768-27-283
Renesas
768-63-3
Renesas
768-24.576-214 TR
Renesas
768-100-275
Renesas
768-55-19
Renesas
768-27-245
Renesas
FQ1045A-4.0000
Renesas
768-54-63
Renesas








哦! 它是空的。