768-14.7456-129详情
Renesas 768-14.7456-129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Device construction
Front installation
0个相似型号
768-14.7456-129拓展信息
768-14.7456-129详情
Renesas 768-14.7456-129重要参数规格及、参数值,及相似型号如下:
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Device construction
Front installation
768-14.7456-129拓展信息