768-33.333-197详情
Renesas 768-33.333-197重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
15
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Explosion-tested version
无
Thread type
Metric
Nominal thread size metric/PG
40
Material quality
Polyamide (PA)
For Ex-zone gas
None
Shock resistant
有
768-33.333-197拓展信息








哦! 它是空的。