768-50-1002详情
Renesas 768-50-1002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP00
Device construction
Built-in device
Rated permanent current Iu
20
Type of control element
Toggle
0个相似型号
768-50-1002拓展信息
768-50-1002详情
Renesas 768-50-1002重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP), front side
IP00
Device construction
Built-in device
Rated permanent current Iu
20
Type of control element
Toggle
768-50-1002拓展信息