768-7.3728-83详情
Renesas 768-7.3728-83重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
Device construction
Built-in device
Rated permanent current Iu
10
Type of control element
Toggle
0个相似型号
768-7.3728-83拓展信息
768-7.3728-83详情
Renesas 768-7.3728-83重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP), front side
IP65
Device construction
Built-in device
Rated permanent current Iu
10
Type of control element
Toggle
768-7.3728-83拓展信息