82P33724NLG8详情
Renesas 82P33724NLG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Manufacturer
Integrated Device Technology Inc
Manufacturer Package Code
NLG72P2
Manufacturer Part Number
82P33724NLG8
Package Description
,
Part Life Cycle Code
活跃
Part Package Code
VFQFPN
Risk Rank
5.68
Rohs Code
有
Samacsys Description
VFQFP-N 10.0 X 10.0 X 0.9 MM - NO LEAD NLG72P2
无铅代码
有
Reach合规守则
compliant
引脚数量
72
Brand Name
集成设备技术
通信IC类型
电信电路
82P33724NLG8拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。