8A34041B-999AJG详情
Renesas 8A34041B-999AJG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Unit Weight
6.349313 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
面板安装
Manufacturer
Sensata
Illuminated
不发光
Brand
AIRPAX
Tradename
AIRPAX
Package
Tray
厂商
Renesas Electronics America Inc
Product Status
Obsolete
系列
IAL/IDL/IML/IUL
类型
Hydraulic-Magnetic
子类别
断路器
额定电流
50 A
终端样式
快速连接
执行器类型
Handle
产品类别
磁性断路器
产品
断路器
产品类别
断路器
8A34041B-999AJG拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。