8A35003CAJG详情
Renesas 8A35003CAJG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
3.174657 oz
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
面板安装
Manufacturer
Sensata
Illuminated
不发光
Brand
AIRPAX
Tradename
AIRPAX
Package
Tray
厂商
Renesas Electronics America Inc
Product Status
Obsolete
系列
LEL/LML
类型
Hydraulic-Magnetic
子类别
断路器
额定电流
65 A
终端样式
Bullet
执行器类型
Handle
极数
1 Pole
产品类别
磁性断路器
产品
断路器
产品类别
断路器
8A35003CAJG拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。