8V19N408ZNLGI8详情
Renesas 8V19N408ZNLGI8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
NLG72P3
Rohs Code
有
Manufacturer Part Number
8V19N408ZNLGI8
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
VFQFPN
Risk Rank
5.84
无铅代码
有
引脚数量
72
Brand Name
集成设备技术
uPs/uCs/外围ICs类型
CLOCK GENERATOR, OTHER
达到SVHC
compliant
8V19N408ZNLGI8拓展信息








哦! 它是空的。