8V19N476-01NLGI详情
Renesas 8V19N476-01NLGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
VFQFN
Output Logic Level
CML
Number of Outputs per Chip
1
Mounting
表面贴装
操作温度
-40 to 85 °C
电压 - 供电
3.3 V
引脚数量
48
8V19N476-01NLGI拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。