8V19N850NLGI8详情
Renesas 8V19N850NLGI8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
125
Nominal voltage
240 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
2.5 - 50
Pollution degree
2
Connectable conductor cross section solid-core
2.5 - 50
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
2500
Manufacturer
Renesas Electronics
Brand
Renesas Electronics
RoHS
Details
Package
Tape & Reel (TR)
Base Product Number
8V19N850
厂商
Renesas Electronics America Inc
Product Status
活跃
包装
Reel
系列
-
频率
50 Hz
产品类别
Renesas Electronics
8V19N850NLGI8拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。