8V41N351Y-01LF8详情
Renesas 8V41N351Y-01LF8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
亮锡
Body Orientation
直角
Termination Method
Solder
Wire Size
22 to 12, 22 AWG
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy/Steel
Mounting
通孔
Package
Tape & Reel (TR)
厂商
Renesas Electronics America Inc
Product Status
Obsolete
系列
*
螺距
9.5300 mm
房屋颜色
Black
产品长度
58.69 mm
8V41N351Y-01LF8拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。