8V54816ANLGI8详情
Renesas 8V54816ANLGI8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Straight Tube
Manufacturer Part Number
47-25806-W
Approvals
UL;CSA
Manufacturer
NTE Electronics
Recovered Diameter
0.512 Inches
RoHS
有
Package
Bulk
厂商
Renesas Electronics America Inc
Product Status
最后一次购买
操作温度
-67 to 185 Degrees F
系列
-
颜色
White
碎片的数量
2
收缩率
3:1
回收壁厚
0.039 Inches
8V54816ANLGI8拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。