8V89316BAG8详情
Renesas 8V89316BAG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
BAG196
Rohs Code
有
Manufacturer Part Number
8V89316BAG8
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Samacsys Description
CHIP ARRAY BGA 15.0 X 15.0 X 1.0 MM PIT
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.65
Part Package Code
CABGA
无铅代码
有
Reach合规守则
compliant
引脚数量
196
Brand Name
集成设备技术
uPs/uCs/外围ICs类型
微处理器电路
8V89316BAG8拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。