92HD73D1X5PRGXB2X8详情
Renesas 92HD73D1X5PRGXB2X8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Other
Material quality
Other
Country of Origin
ES
Approved according to UR
无
Rohs Code
有
Manufacturer Part Number
92HD73D1X5PRGXB2X8
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.67
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
应用
Black
HTS代码
8542.39.00.01
Reach合规守则
compliant
通信IC类型
PCM 编解码器
92HD73D1X5PRGXB2X8拓展信息
Renesas Electronics America Inc.
Renesas Electronics America
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。