954227CGLFT详情
Renesas 954227CGLFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
PAG56
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
954227CGLFT
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.84
Part Package Code
TSSOP
无铅代码
有
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
56
Brand Name
集成设备技术
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
954227CGLFT拓展信息








哦! 它是空的。