9DB108BGLF-INT详情
Renesas 9DB108BGLF-INT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Round
Manufacturer Part Number
UP7-2479-A
Lens Shape
Deep Shroud
Manufacturer
IDEC
RoHS
有
Package
Bulk
厂商
Renesas Electronics America Inc
Product Status
Obsolete
系列
-
镜头颜色
Amber
面板后深度
1.13
灯型
LED
知识产权评级
IP40
9DB108BGLF-INT拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。