9FGL6241Q202LTGI详情
Renesas 9FGL6241Q202LTGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Body Orientation
Straight
Voltage, Rating
250VDC/200VAC
Shell Size / Insert Arrangement
14S-2
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
类型
Circular
性别
RCP
接头数量
4(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
9FGL6241Q202LTGI拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。