9LPRS525AFLF详情
Renesas 9LPRS525AFLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装数量
3000
Country of Origin
CN
Package Description
SSOP, SSOP56,.4
Manufacturer Package Code
PVG56
Rohs Code
有
Manufacturer Part Number
9LPRS525AFLF
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.62
Part Package Code
SSOP
无铅代码
有
ECCN 代码
EAR99
类型
Accessories
HTS代码
8542.39.00.01
Reach合规守则
unknown
引脚数量
56
Brand Name
集成设备技术
宽度(毫米/mm)
4.6 mm
9LPRS525AFLF拓展信息








哦! 它是空的。