注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3.055706
10
¥2.882741
100
¥2.719564
500
¥2.565634
1000
¥2.420405
AT25DN512C-SSHFGP-T详情
RENESAS AT25DN512C-SSHFGP-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
FLASH memory
Memory
512kb FLASH
Interface1
SPI
Case
SO8
Kind of interface
serial
Manufacturer series
Fusion
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Gross weight
1g
Certificates
RoHS compliant
界面
Dual-Output Read
Clock frequency
104MHz
Operating voltage
2.3...3.6V
AT25DN512C-SSHFGP-T拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。