注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥13.061465
10
¥12.322138
100
¥11.62466
500
¥10.966656
1000
¥10.345906
AT45DQ161-SSHF-T详情
RENESAS AT45DQ161-SSHF-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
FLASH memory
Memory
16Mb FLASH
Interface1
SPI / RapidS
Case
SO8
Kind of interface
serial
Manufacturer series
DataFlash
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Gross weight
1g
Certificates
RoHS compliant
界面
Dual-Input Program
Clock frequency
85MHz
Operating voltage
2.3...3.6V
AT45DQ161-SSHF-T拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America







哦! 它是空的。