ATXP064B-UUE-T详情
RENESAS ATXP064B-UUE-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
FLASH memory
Case
WLCSP29
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Manufacturer series
EcoXiP
Gross weight
1g
Certificates
RoHS compliant
Clock frequency
133MHz
Operating voltage
1.65...1.95V
ATXP064B-UUE-T拓展信息
Renesas Electronics America
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America Inc.
Renesas Electronics America
Renesas Electronics America








哦! 它是空的。