Renesas CD74FCT162374ATMT96
- 收藏
- 对比
CD74FCT162374ATMT96详情
Renesas CD74FCT162374ATMT96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, Right Angle; Through Hole
Package
Tray
厂商
Amphenol ICC (Commercial Products)
Product Status
活跃
系列
ix Industrial™
终端
Solder
连接器类型
Multi-Purpose
定位的数量
10
触点表面处理
Gold
连接器样式
Receptacle
特征
Board Guide, Solder Retention
触点表面处理厚度
8.00µin (0.203µm)
CD74FCT162374ATMT96拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。