CHSBFJGP详情
Renesas CHSBFJGP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Other
Degree of protection (NEMA)
13
Degree of protection (IP)
IP67/IP69K
Voltage type
AC/DC
Rated operating voltage Ue
24 - 24
Construction type lens
Round
Type of electric connection
Other
Material front ring
Other
Colour lens
White
Manufacturer Part Number
CHSBFJGP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.75
二极管类型
接收电极
达到SVHC
unknown
CHSBFJGP拓展信息








哦! 它是空的。