CP82C87H-5详情
Renesas CP82C87H-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
2
Colour front ring
Other
With front ring
有
Type of control element
Toggle
With light source
无
Package Description
,
Manufacturer Part Number
CP82C87H-5
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.79
达到SVHC
unknown
CP82C87H-5拓展信息








哦! 它是空的。