CR12CS-16B详情
Renesas CR12CS-16B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
12
高度
43.6
长度
63.5
0个相似型号
CR12CS-16B拓展信息








哦! 它是空的。