CR6PM-12A详情
Renesas CR6PM-12A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Diameter conductor
1.3
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
0 - 60
Outer diameter approx.
12.2
Screen over stranding element
Foil
Category
Other
Core identification
Colour
Nominal cross section conductor
1
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Package
Bulk
厂商
Renesas Electronics America Inc
Product Status
活跃
系列
*
CR6PM-12A拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc








哦! 它是空的。