DA14531MOD-00DEVKT-P详情
Renesas DA14531MOD-00DEVKT-P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
DA14531
厂商
Renesas Design Germany GmbH
Product Status
活跃
For Use With/Related Products
DA14531
Tool Is For Evaluation Of
DA14531
系列
SmartBond™
类型
Transceiver; Bluetooth® 5
频率
2.4GHz
工作电源电压
5 V
提供的内容
Board(s)
产品
开发套件
套件内容
Development Kit Pro DA14531, MotherBoard, Daughter Board, Cables, SW Application, Power Measurements
DA14531MOD-00DEVKT-P拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc








哦! 它是空的。