DA14585-00ATDB-P详情
Renesas DA14585-00ATDB-P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
DA14585
厂商
Renesas Design Germany GmbH
Product Status
活跃
For Use With/Related Products
DA14585
For Use With
Dialog Semiconductor DA14585DEVKT-P Pro Motherboard
Tool Is For Evaluation Of
DA14585
系列
SmartBond™
类型
Transceiver; Bluetooth® 5
频率
2.4GHz
配件类型
Bluetooth Low Energy QFN40 Daughterboard
提供的内容
Board(s)
产品
开发板
射频频率
2.4 GHz
DA14585-00ATDB-P拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc








哦! 它是空的。