F1459EVB详情
Renesas F1459EVB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Shell Size / Insert Arrangement
22-18
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
8Signal
类型
Circular
接头数量
8(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
F1459EVB拓展信息
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc
Renesas Electronics America Inc








哦! 它是空的。