Renesas F2025
- 收藏
- 对比
F2025
2038-F2025
套管 - 音频连接器
--
大陆
立即发货

LIQUIDTIGHT CONNECTOR, 1/4, BLACK, STRAIGHT, Thread Size - Imperial:1/4, Thread Size - Metric:M6, Cable Diameter Min:-, Cable Diameter Max:-, Cable Gland Material:Nylon (Polyamide), Gland Colour:Black, Product Range:-
--最小包装量--
F2025详情
Renesas F2025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rohs Code
有
Manufacturer Part Number
F2025
Manufacturer
Thomas & Betts
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.68
Reach合规守则
compliant
连接器支持类型
接线端子附件
F2025拓展信息
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas







哦! 它是空的。