FA1F4N-T1B-AT详情
Renesas FA1F4N-T1B-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E90
Colour outer sheath
Orange
Outer diameter approx.
18.9
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
0.6
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 1 = solid
FA1F4N-T1B-AT拓展信息








哦! 它是空的。