FXO-HC536R-33.3详情
Renesas FXO-HC536R-33.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
7.3
Core identification
Colour
Nominal cross section conductor
16
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
750
Conductor category
Class 5 = flexible
FXO-HC536R-33.3拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。