FXO-HC730-14.74详情
Renesas FXO-HC730-14.74重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Colour outer sheath
Red
Conductor category
Class 5 = flexible
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
36
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
2.5
Specification material outer sheath
Rubber - silicone rubber (SIR)
Outer diameter approx.
8.8
FXO-HC730-14.74拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。