FXO-HC736-165.7232详情
Renesas FXO-HC736-165.7232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
18.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
10
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
94
Min. permitted bending radius, stationary application/permanent installation
57
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Colour outer sheath
Grey
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
FXO-HC736-165.7232拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。