FXO-LC730-56.25详情
Renesas FXO-LC730-56.25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
72
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
16
Specification material outer sheath
Rubber - silicone rubber (SIR)
Outer diameter approx.
18
Colour outer sheath
Red
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
FXO-LC730-56.25拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。