FXO-PC730-80详情
Renesas FXO-PC730-80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
20
Nominal thread size metric/PG
11
With strain relief
无
Thread type
PG
With locknut
无
Suitable for cable diameter
7.5 - 12.5
Explosion-tested version
无
Degree of protection (IP)
IP54
Thread length
6
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Nickel-plated
FXO-PC730-80拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。