FXO-PC735-74.25详情
Renesas FXO-PC735-74.25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 150
Colour outer sheath
Black
Outer diameter approx.
21.1
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
6
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
159
Min. permitted bending radius, stationary application/permanent installation
85
Nominal voltage U
600
Conductor category
Class 5 = flexible
FXO-PC735-74.25拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。