H7N1004FN-E-A9详情
Renesas H7N1004FN-E-A9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Package Description
,
Manufacturer Package Code
PRSS0003AB-A4
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
H7N1004FN-E-A9
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.83
Part Package Code
TO-220FN
峰值回流焊温度(摄氏度)
未说明
引脚数量
4
Brand Name
Renesas
达到SVHC
compliant
H7N1004FN-E-A9拓展信息








哦! 它是空的。