Min:0°C; Operating Temperature Max:75°C; MSL:-; SVHC:No SVHC (07-Jul-2017); Amplifier Type:Sample and Hold; Base Number:3; Hold Step Voltage:10mV; IC
起订量
1最小包装量--
添加到询价列表
HA3-2425-5ZRenesasMin:0°C; Operating Temperature Max:75°C; MSL:-; SVHC:No SVHC (07-Jul-2017); Amplifier Type:Sample and Hold; Base Number:3; Hold Step Voltage:10mV; IC