HA7-2525-7详情
Renesas HA7-2525-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Package Description
DIP, DIP8,.3
Rohs Code
无
Manufacturer Part Number
HA7-2525-7
Manufacturer
Intersil Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Risk Rank
5.87
Part Package Code
DIP
引脚数量
8
达到SVHC
not_compliant
HA7-2525-7拓展信息








哦! 它是空的。