HC55185FCMZ详情
Renesas HC55185FCMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
PLCC
On-Hook Transmission
有
Typical Operating Supply Voltage
5/-18/-24/-28 V
Minimum Operating Supply Voltage
4.75/-16 V
Number of Channels per Chip
1
Maximum Operating Supply Voltage
5.25/-52 V
Polarity Reversal
有
On-Chip Ring Relay Driver
有
Mounting
表面贴装
Usage Level
Commercial grade
操作温度
0 to 85 °C
引脚数量
28
筛选水平
Commercial
HC55185FCMZ拓展信息
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.
Renesas Electronics America Inc.








哦! 它是空的。