HITK0302MPTL-HQ详情
Renesas HITK0302MPTL-HQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Operating Temperature-Max
150 °C
Manufacturer Part Number
HITK0302MPTL-HQ
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.82
子类别
FET 通用电源
配置
Single
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
2.7 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
0.8 W
达到SVHC
compliant
HITK0302MPTL-HQ拓展信息








哦! 它是空的。