ICL3222ECPZ详情
Renesas ICL3222ECPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP,
Rohs Code
有
Manufacturer Part Number
ICL3222ECPZ
Manufacturer
Intersil Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Risk Rank
5.57
Part Package Code
DIP
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
18
达到SVHC
compliant
ICL3222ECPZ拓展信息








哦! 它是空的。