ICS8792502AKILF详情
Renesas ICS8792502AKILF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
RoHS
Compliant
输入
Clock
最高频率
625 MHz
锁相环
无
ICS8792502AKILF拓展信息
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas
Renesas








哦! 它是空的。