IDT54FCT373ADB详情
Renesas IDT54FCT373ADB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
DIP, DIP20,.3
Rohs Code
无
Manufacturer Part Number
IDT54FCT373ADB
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
8.61
Part Package Code
DIP
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
IDT54FCT373ADB拓展信息








哦! 它是空的。